Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL TEST PROBES
PICO TECHNOLOGY
A3000 ACCESSORY PACK -- PROBE ACCESSORY KIT ROHS COMPLIANT PICO TECHNOLOGY
Pico Technology
Probe Accessory Kit Rohs Compliant Pico Technology
A3000 ACCESSORY PACK
Description
PROBE ACCESSORY KIT ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
PROBE ACCESSORY KIT ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Probe Accessory Kit Rohs Compliant Pico Technology
52AJ4434
Probe Accessory Kit Rohs Compliant Pico Technology
52AJ4434
PROBE ACCESSORY KIT ROHS COMPLIANT: YES
PROBE ACCESSORY KIT ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Test Probes
Product Number
52AJ4434
Product Name
Probe Accessory Kit Rohs Compliant Pico Technology
Unlock Full Specs
to access all available technical data
Similar Products
TPS Elektronik GmbH
Measuring Equipment / Voltage Probe
voltage-proble-dp3000-28057
Specs
Probe Type
Voltage
Bandwidth
100 MHz
Voltage Rating
300 volts
View Details
E-Z-HOOK, a division of Tektest, Inc.
0.030″ Dia. Socket to Miniature Banana Plug , 22 AWG PVC Test Lead
9869
Specs
Probe Type
Voltage
Probe Technology
Passive
Attenuation Factor
1X
View Details
Keystone Electronics Corp.
Test Probes
1995-2
View Details
Smiths Interconnect, a Molex company
0.050" Centers: Standard Spring Probes
Specs
Probe Configuration
Spring Loaded
View Details