Pico Technology OSCILLOSCOPE, COMPACT, PORTABLE, 250 MHZ, 2 CHANNELS 5203 (PP376)

Description
1 GS/s sampling rate • This is the single-shot sampling rate. It allows you to sample waveforms up to the full bandwidth of the scope without distortion or aliasing. • In ETS (equivalent-time sampling) mode, the scope can reach an effective sampling rate of 20 GS/s for repetitive signals. 128 Msample memory • Capture a waveform, then zoom in by a factor of a thousand or more to see pulses, glitches and edges in detail. • Budget version, PicoScope 5203, with 32 Msample memory also available. 250 MHz probe-tip bandwidth • Every scope is adjusted for optinal probe-tip bandwidth • Two 250 MHz probes included Built-in arbitrary waveform generator • Outputs standard and user-defined waveforms at up to 125 MS/s Microsoft Windows software • Brand-new version: PicoScope 6 • Supports Windows XP SP2 and Vista What's in the kit? • PicoScope 5000 Series PC Oscilloscope • Two 250 MHz probes • USB cable • Universal power supply with UK, US, EU and Australasian plug adaptors • Hard plastic carry case • Software CD • Installation guide
Description
1 GS/s sampling rate • This is the single-shot sampling rate. It allows you to sample waveforms up to the full bandwidth of the scope without distortion or aliasing. • In ETS (equivalent-time sampling) mode, the scope can reach an effective sampling rate of 20 GS/s for repetitive signals. 128 Msample memory • Capture a waveform, then zoom in by a factor of a thousand or more to see pulses, glitches and edges in detail. • Budget version, PicoScope 5203, with 32 Msample memory also available. 250 MHz probe-tip bandwidth • Every scope is adjusted for optinal probe-tip bandwidth • Two 250 MHz probes included Built-in arbitrary waveform generator • Outputs standard and user-defined waveforms at up to 125 MS/s Microsoft Windows software • Brand-new version: PicoScope 6 • Supports Windows XP SP2 and Vista What's in the kit? • PicoScope 5000 Series PC Oscilloscope • Two 250 MHz probes • USB cable • Universal power supply with UK, US, EU and Australasian plug adaptors • Hard plastic carry case • Software CD • Installation guide

Suppliers

Company
Product
Description
Supplier Links
OSCILLOSCOPE, COMPACT, PORTABLE, 250 MHZ, 2 CHANNELS - 70050541 - Allied Electronics, Inc.
Fort Worth, TX, USA
OSCILLOSCOPE, COMPACT, PORTABLE, 250 MHZ, 2 CHANNELS
70050541
OSCILLOSCOPE, COMPACT, PORTABLE, 250 MHZ, 2 CHANNELS 70050541
1 GS/s sampling rate • This is the single-shot sampling rate. It allows you to sample waveforms up to the full bandwidth of the scope without distortion or aliasing. • In ETS (equivalent-time sampling) mode, the scope can reach an effective sampling rate of 20 GS/s for repetitive signals. 128 Msample memory • Capture a waveform, then zoom in by a factor of a thousand or more to see pulses, glitches and edges in detail. • Budget version, PicoScope 5203, with 32 Msample memory also available. 250 MHz probe-tip bandwidth • Every scope is adjusted for optinal probe-tip bandwidth • Two 250 MHz probes included Built-in arbitrary waveform generator • Outputs standard and user-defined waveforms at up to 125 MS/s Microsoft Windows software • Brand-new version: PicoScope 6 • Supports Windows XP SP2 and Vista What's in the kit? • PicoScope 5000 Series PC Oscilloscope • Two 250 MHz probes • USB cable • Universal power supply with UK, US, EU and Australasian plug adaptors • Hard plastic carry case • Software CD • Installation guide

1 GS/s sampling rate
• This is the single-shot sampling rate. It allows you to sample waveforms up to the full bandwidth of the scope without distortion or aliasing.
• In ETS (equivalent-time sampling) mode, the scope can reach an effective sampling rate of 20 GS/s for repetitive signals. 128 Msample memory
• Capture a waveform, then zoom in by a factor of a thousand or more to see pulses, glitches and edges in detail.
• Budget version, PicoScope 5203, with 32 Msample memory also available. 250 MHz probe-tip bandwidth
•
Every scope is adjusted for optinal probe-tip bandwidth
• Two 250 MHz probes included Built-in arbitrary waveform generator
• Outputs standard and user-defined waveforms at up to 125 MS/s Microsoft Windows software
• Brand-new version: PicoScope 6
• Supports Windows XP SP2 and Vista
What's in the kit?

• PicoScope 5000 Series PC Oscilloscope
• Two 250 MHz probes
• USB cable
• Universal power supply with UK, US, EU and Australasian plug adaptors
• Hard plastic carry case
• Software CD
• Installation guide

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70050541
Product Name OSCILLOSCOPE, COMPACT, PORTABLE, 250 MHZ, 2 CHANNELS
Bandwidth 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000F5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2102-S 100MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2102-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Super Phosphor Oscilloscopes - SDS5054X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; VGA
View Details