Pickering Laboratories, Inc. Flow Restrictor 1100-0200

Description
Flow Restrictor, for OPA, Hypochlorite & Hydrolysis reagent, 300 psi @ 0.3 mL/min, 10 cm
Description
Flow Restrictor, for OPA, Hypochlorite & Hydrolysis reagent, 300 psi @ 0.3 mL/min, 10 cm

Suppliers

Company
Product
Description
Supplier Links
Mountain View, CA, USA
Flow Restrictor
1100-0200
Flow Restrictor 1100-0200
Flow Restrictor, for OPA, Hypochlorite & Hydrolysis reagent, 300 psi @ 0.3 mL/min, 10 cm

Flow Restrictor, for OPA, Hypochlorite & Hydrolysis reagent, 300 psi @ 0.3 mL/min, 10 cm

Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number 1100-0200
Product Name Flow Restrictor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details
Integral orifice flow element - 1330L - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Male NPT; Flange
Fitting / Connection Size ½, 1 and 1½" NPT sizes
Media Hydraulic; Gas
View Details
Barbed Tubing Union, Jewel Orifice - MHUJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Max Pressure 100 psi (70.38 m H2O)
View Details
 - 1214361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 8mm
Fitting / Connection Size 8mm
View Details