Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLOW ORIFICES AND FLOW RESTRICTORS
PICKERING LABORATORIES, INC.
1100-0143 -- FLOW RESTRICTOR
Pickering Laboratories, Inc.
Flow Restrictor
1100-0143
Description
Flow restrictor, non-metallic (PEEK), 550 psi, 10 cm
Description
Flow restrictor, non-metallic (PEEK), 550 psi, 10 cm
Suppliers
Company
Product
Description
Supplier Links
Pickering Laboratories, Inc.
Mountain View, CA, USA
Flow Restrictor
1100-0143
Flow Restrictor
1100-0143
Flow restrictor, non-metallic (PEEK), 550 psi, 10 cm
Flow restrictor, non-metallic (PEEK), 550 psi, 10 cm
Supplier's Site
Technical Specifications
Pickering Laboratories, Inc.
Product Category
Flow Orifices and Flow Restrictors
Product Number
1100-0143
Product Name
Flow Restrictor
Unlock Full Specs
to access all available technical data
Similar Products
O'Keefe Controls Co.
Precision Sapphire Orifices - Compression Connections
A-MC4-48-SS
Specs
Fitting Type
Compression Fitting
Connection
Male NPT; Compression Fitting; Push-to-Connect; 1/4" NPT Male
Fitting / Connection Size
1/4" NPT Male
View Details
ABB Measurement & Analytics
Double block and bleed, dual chamber orifice fitting
FPD220
Specs
Connection
Female NPT
Fitting / Connection Size
1/2 in. NPT female
Media
Hydraulic
View Details
Beswick Engineering Co., Inc.
1/8-27 NPT Thread to Barb, Orifice
MPAH-8_Orifice
Specs
Fitting Type
Adapter
Connection
Male NPT
Material
Brass; Stainless
View Details
RS Components, Ltd.
1214343
Specs
Fitting Type
Exhaust
Connection
6mm
Fitting / Connection Size
6mm
View Details