The Pickering Series 98 is a range of Dual-In-Line reed relays designed for direct drive from 74HC or 74HCT logic, with pin compatibility to standard DIL relays and an internal mu-metal magnetic shield for high packing density. The 98-1-A-5/6 variant is a mercury wetted, 1 Form A relay with a 5 V coil, 375 Ω coil resistance, and switch ratings of 50 W at 500 V. It has a typical closed switch contact resistance of 0.075 Ω, an insulation resistance of 10^12 Ω, and a capacitance of 4.5 pF across the open switch. The relay requires vertical mounting with pin 1 uppermost, and supports a contact current of up to 3 A. The part number format indicates the switch type, coil voltage, and switch designation, with an optional internal diode suffix D; this variant does not include a diode.
The Pickering Series 98 is a range of Dual-In-Line relays, electrically equivalent to the Series 101 CMOS drive, Single-In- Line types, but pin compatible with standard DIL relays. The range features very high coil resistances, the 5 volt dry devices may be driven directly from 74HC or 74HCT logic without the need for additional drivers. Naturally, high resistance 12 and 24 volt coils are also available in this series.
74HC logic will drive up to 4mA at 5 volts which means that a nominal coil resistance of 1600 ohms is required to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 98. A special model with an even higher coil resistance of 3000 ohms is also available, our type number 98-1-A-5/17D (the D suffix indicates an internal diode).
It is often possible to replace TTL ICs with their equivalent CMOS ones and replace standard DIL relays with Pickering Series 98, to obtain the benefits of CMOS without any circuit or PCB redesign.
The range like its SIL equivalent has an internal mu-metal screen to enable high packing density with negligible interaction between adjacent devices.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98-1-A-5/6 |
| Product Name | Series 98 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |