The Pickering Series 98 is a range of Dual-In-Line reed relays designed for direct drive from 74HC or 74HCT logic without external drivers. The 98-1-A-5/4D variant features a single Form A dry switch with a coil resistance of 1600 Ω at 5 V, capable of switching up to 10 W at 300 V. It includes an internal mu-metal magnetic screen for high packing density and negligible cross-talk. The relay is encapsulated in a plastic package with standard DIL pinout and dimensions of 19.8 mm × 9.9 mm. Contact capacitance is 2.5 pF across the open switch and 0.1 pF between switch and coil. The device is rated for 10⁸ operations at low loads and includes an internal diode for flyback suppression, as indicated by the 'D' suffix.
The Pickering Series 98 is a range of Dual-In-Line relays, electrically equivalent to the Series 101 CMOS drive, Single-In- Line types, but pin compatible with standard DIL relays. The range features very high coil resistances, the 5 volt dry devices may be driven directly from 74HC or 74HCT logic without the need for additional drivers. Naturally, high resistance 12 and 24 volt coils are also available in this series.
74HC logic will drive up to 4mA at 5 volts which means that a nominal coil resistance of 1600 ohms is required to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 98. A special model with an even higher coil resistance of 3000 ohms is also available, our type number 98-1-A-5/17D (the D suffix indicates an internal diode).
It is often possible to replace TTL ICs with their equivalent CMOS ones and replace standard DIL relays with Pickering Series 98, to obtain the benefits of CMOS without any circuit or PCB redesign.
The range like its SIL equivalent has an internal mu-metal screen to enable high packing density with negligible interaction between adjacent devices.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98-1-A-5/4D |
| Product Name | Series 98 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |