Pickering Electronics Series 98 98-1-A-24/1

Description
The Pickering Series 98 is a range of Dual-In-Line relays, electrically equivalent to the Series 101 CMOS drive, Single-In- Line types, but pin compatible with standard DIL relays. The range features very high coil resistances, the 5 volt dry devices may be driven directly from 74HC or 74HCT logic without the need for additional drivers. Naturally, high resistance 12 and 24 volt coils are also available in this series. 74HC logic will drive up to 4mA at 5 volts which means that a nominal coil resistance of 1600 ohms is required to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 98. A special model with an even higher coil resistance of 3000 ohms is also available, our type number 98-1-A-5/17D (the D suffix indicates an internal diode). It is often possible to replace TTL ICs with their equivalent CMOS ones and replace standard DIL relays with Pickering Series 98, to obtain the benefits of CMOS without any circuit or PCB redesign. The range like its SIL equivalent has an internal mu-metal screen to enable high packing density with negligible interaction between adjacent devices.
Description
The Pickering Series 98 is a range of Dual-In-Line relays, electrically equivalent to the Series 101 CMOS drive, Single-In- Line types, but pin compatible with standard DIL relays. The range features very high coil resistances, the 5 volt dry devices may be driven directly from 74HC or 74HCT logic without the need for additional drivers. Naturally, high resistance 12 and 24 volt coils are also available in this series. 74HC logic will drive up to 4mA at 5 volts which means that a nominal coil resistance of 1600 ohms is required to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 98. A special model with an even higher coil resistance of 3000 ohms is also available, our type number 98-1-A-5/17D (the D suffix indicates an internal diode). It is often possible to replace TTL ICs with their equivalent CMOS ones and replace standard DIL relays with Pickering Series 98, to obtain the benefits of CMOS without any circuit or PCB redesign. The range like its SIL equivalent has an internal mu-metal screen to enable high packing density with negligible interaction between adjacent devices.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 98 is a range of Dual-In-Line reed relays designed for direct drive from 74HC or 74HCT logic circuits, eliminating the need for external drivers. The 98-1-A-24/1 variant features a 24 V DC coil with a resistance of 6000 Ω, a single Form A dry switch, and is pin-compatible with standard DIL relays. It has a maximum switching capacity of 10 W at 200 V, an operate time of 1.0 ms, and a release time of 0.75 ms. The relay includes an internal mu-metal magnetic screen for high packing density and low crosstalk. The package is encapsulated in plastic with dimensions of 19.8 mm × 9.9 mm and a height of 10.16 mm.

Datasheet Summary
Powered by GS/AI

The Pickering Series 98 is a range of Dual-In-Line reed relays designed for direct drive from 74HC or 74HCT logic circuits, eliminating the need for external drivers. The 98-1-A-24/1 variant features a 24 V DC coil with a resistance of 6000 Ω, a single Form A dry switch, and is pin-compatible with standard DIL relays. It has a maximum switching capacity of 10 W at 200 V, an operate time of 1.0 ms, and a release time of 0.75 ms. The relay includes an internal mu-metal magnetic screen for high packing density and low crosstalk. The package is encapsulated in plastic with dimensions of 19.8 mm × 9.9 mm and a height of 10.16 mm.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 98
98-1-A-24/1
Series 98 98-1-A-24/1
The Pickering Series 98 is a range of Dual-In-Line relays, electrically equivalent to the Series 101 CMOS drive, Single-In- Line types, but pin compatible with standard DIL relays. The range features very high coil resistances, the 5 volt dry devices may be driven directly from 74HC or 74HCT logic without the need for additional drivers. Naturally, high resistance 12 and 24 volt coils are also available in this series. 74HC logic will drive up to 4mA at 5 volts which means that a nominal coil resistance of 1600 ohms is required to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 98. A special model with an even higher coil resistance of 3000 ohms is also available, our type number 98-1-A-5/17D (the D suffix indicates an internal diode). It is often possible to replace TTL ICs with their equivalent CMOS ones and replace standard DIL relays with Pickering Series 98, to obtain the benefits of CMOS without any circuit or PCB redesign. The range like its SIL equivalent has an internal mu-metal screen to enable high packing density with negligible interaction between adjacent devices.

The Pickering Series 98 is a range of Dual-In-Line relays, electrically equivalent to the Series 101 CMOS drive, Single-In- Line types, but pin compatible with standard DIL relays. The range features very high coil resistances, the 5 volt dry devices may be driven directly from 74HC or 74HCT logic without the need for additional drivers. Naturally, high resistance 12 and 24 volt coils are also available in this series.

74HC logic will drive up to 4mA at 5 volts which means that a nominal coil resistance of 1600 ohms is required to avoid running the IC at its maximum rating; 1600 ohms is the coil resistance of the single pole dry Series 98. A special model with an even higher coil resistance of 3000 ohms is also available, our type number 98-1-A-5/17D (the D suffix indicates an internal diode).

It is often possible to replace TTL ICs with their equivalent CMOS ones and replace standard DIL relays with Pickering Series 98, to obtain the benefits of CMOS without any circuit or PCB redesign.

The range like its SIL equivalent has an internal mu-metal screen to enable high packing density with negligible interaction between adjacent devices.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 98-1-A-24/1
Product Name Series 98
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Timer Relays - 1792947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details