The Series 97 is a dual-in-line reed relay with a plastic encapsulated package featuring an internal mu-metal magnetic screen. The 97-2-A-5/1D variant is a 2 Form A (energize to make) dry reed relay with a 5 V nominal coil voltage and 500 Ω coil resistance, rated for 10 W at 200 V, 0.5 A continuous current, and 1.2 A switching current, with a typical life of 10^8 operations under low-load conditions. It is designed for general-purpose applications and includes an internal diode. The relay has a standard operating temperature range of -20 to +85 °C and supports a maximum vibration level of 20 G and shock of 50 G. The pin configuration complies with the DIL format, with pins 1 and 14 at the top. The enclosure construction protects the reed switch from moulding-related stress and ensures magnetic isolation.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-2-A-5/1D |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |