Pickering Electronics Series 97 97-2-A-12/1D

Description
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types. If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
Description
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types. If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 97 is a range of dual-in-line reed relays for switching up to 10 watts in dry configurations or 50 watts in mercury wetted types. The 97-2-A-12/1D variant is a 2 Form A (energize to make) relay with a 12 V coil, 1000 Ω coil resistance, and 0.17 Ω contact resistance, housed in a plastic package with mu-metal magnetic shielding. It supports a maximum switch current of 1.2 A and a switching voltage of 200 V, with a typical life expectancy of 1 × 10⁸ operations under low-load conditions. The relay is rated for operation between -20 and +85 °C and is mounted in a 0.74 × 0.42 inch (18.8 × 10.7 mm) DIL footprint with 14 pins.

Datasheet Summary
Powered by GS/AI

The Pickering Series 97 is a range of dual-in-line reed relays for switching up to 10 watts in dry configurations or 50 watts in mercury wetted types. The 97-2-A-12/1D variant is a 2 Form A (energize to make) relay with a 12 V coil, 1000 Ω coil resistance, and 0.17 Ω contact resistance, housed in a plastic package with mu-metal magnetic shielding. It supports a maximum switch current of 1.2 A and a switching voltage of 200 V, with a typical life expectancy of 1 × 10⁸ operations under low-load conditions. The relay is rated for operation between -20 and +85 °C and is mounted in a 0.74 × 0.42 inch (18.8 × 10.7 mm) DIL footprint with 14 pins.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 97
97-2-A-12/1D
Series 97 97-2-A-12/1D
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types. If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.

The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.

Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.

If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 97-2-A-12/1D
Product Name Series 97
Relay Type General; Reed Relay
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data