The Pickering Series 97 is a range of dual-in-line reed relays with an epoxy-encapsulated plastic package and internal mu-metal magnetic shielding. This part is a 1 Form C (change-over) relay with a 5 V coil and internal diode, rated for 3 watts at 200 V with a maximum contact current of 0.25 A and a typical switching life of 10^7 operations. The relay operates with a must-operate voltage of 3.75 V and a must-release voltage of 0.5 V at 25°C. The package has a footprint of 0.74 in × 0.42 in (18.8 mm × 10.7 mm) and pins configured for standard DIL mounting. Dry and mercury-wetted variants share the same pinout, and the coil resistance is 500 Ω initial. The operating temperature range is -20 to +85 °C, with optional extension to +125 °C via increased coil drive voltage.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-C-5/3D |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| NO | 0 |