The Series 97 is a Dual-in-Line reed relay family with a plastic encapsulated package and internal mu-metal screening for magnetic isolation. The 97-1-C-24/3 variant is a 1 Form C relay with a 24 V coil, 3000 Ω resistance, and 200 V switching voltage for dry reeds, rated for 0.25 A contact current and up to 10^7 switching operations under resistive load. It supports the same footprint as mercury-wetted types. Operating temperature range is -20 to +85 °C, with 20 G vibration and 50 G shock tolerance. Internal diodes are indicated by suffix D.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-C-24/3 |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| NO | 0 |