Pickering Electronics Series 97 97-1-B-5/1

Description
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types. If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
Description
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types. If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
Datasheet
Datasheet Summary
Powered by GS/AI

The 97-1-B-5/1 is a reed relay from Pickering Electronics' Series 97, designed in a Dual-in-Line format. This relay features a single Form B configuration, which operates by energizing to break the circuit. It has a power rating of 10 watts at 200V and can handle a maximum switching current of 0.5 A, with a carry current of 1.2 A. The relay is encapsulated in a plastic package that utilizes high resistivity epoxy resin, providing protection against high temperatures and pressures that could damage the internal components. The device is suitable for applications requiring reliable switching in a compact form factor. The operating coil voltage for this model is 5V, with a coil resistance of 1000 Ω. The relay is rated for a standard operating temperature range of -20 to +85 °C, with the possibility of extending the upper limit to +125 °C under specific conditions. This product is ideal for engineers looking for a robust and versatile relay solution.

Datasheet Summary
Powered by GS/AI

The 97-1-B-5/1 is a reed relay from Pickering Electronics' Series 97, designed in a Dual-in-Line format. This relay features a single Form B configuration, which operates by energizing to break the circuit. It has a power rating of 10 watts at 200V and can handle a maximum switching current of 0.5 A, with a carry current of 1.2 A. The relay is encapsulated in a plastic package that utilizes high resistivity epoxy resin, providing protection against high temperatures and pressures that could damage the internal components. The device is suitable for applications requiring reliable switching in a compact form factor. The operating coil voltage for this model is 5V, with a coil resistance of 1000 Ω. The relay is rated for a standard operating temperature range of -20 to +85 °C, with the possibility of extending the upper limit to +125 °C under specific conditions. This product is ideal for engineers looking for a robust and versatile relay solution.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 97
97-1-B-5/1
Series 97 97-1-B-5/1
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types. If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.

The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.

Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.

If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 97-1-B-5/1
Product Name Series 97
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

200A Lacthing DC contactor - CHDC-D200SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Force Guided Relays - 2861802 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.25 watts
View Details