The Series 97 is a range of dual-in-line reed relays with a plastic encapsulated package containing a mu-metal magnetic screen. The 97-1-B-24/1 variant is a 1 Form B (energize to break) dry reed relay with a 24 V coil, offering a contact rating of 10 watts at 200 V and a maximum switch current of 1.2 A. It is housed in a standard DIL package with 14 pins, dimensions of 18.8 mm x 10.7 mm, and a coil resistance of 3000 Ω. Operation requires correct coil polarity when an internal diode is present, though none is fitted in this variant. The relay supports operation from -20 to +85 °C with a maximum vibration tolerance of 20 G and shock tolerance of 50 G. Switching life exceeds 10^7 operations at maximum resistive load.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-B-24/1 |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |