The Pickering Series 97 is a range of dual-in-line reed relays with a plastic encapsulated package and internal mu-metal magnetic shielding, designed for switching applications up to 10 watts with dry reed switches or 50 watts with mercury wetted switches. The 97-1-B-12/1D variant is a 1 Form B (energize to break) relay with a 12 V nominal coil voltage, 3000 Ω coil resistance, and a maximum contact current of 1.2 A. It supports a maximum switching voltage of 200 V and has a typical life expectancy of 10^7 operations at maximum resistive load. The relay includes an internal diode and must be mounted with correct coil polarity. Physical dimensions are 18.8 mm x 10.7 mm x 9.4 mm. The device operates within a temperature range of -20 to +85 °C and meets vibration and shock ratings of 20 G and 50 G respectively.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-B-12/1D |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |