The Series 97 is a range of dual-in-line reed relays encapsulated in a plastic package with an internal mu-metal magnetic shield, offering 1 Form A, 1 Form B, 2 Form A, or 1 Form C switch configurations in both dry and mercury wetted types. This part, 97-1-A-5/4, is a 1 Form A dry reed relay with a 5 V coil, designed for high voltage applications with a 300 V stand-off rating and a 10 W switching capacity at 200 V. The maximum contact current is 1.2 A, with a typical life of 10^8 operations under low load conditions. The relay has a DIL package with a pin configuration matching other Series 97 variants, and the coil resistance is 3000 Ω at 25 °C. The device operates from -20 to +85 °C and is rated for up to 20 G vibration and 50 G shock.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-A-5/4 |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |