The Pickering Series 97-1-A-12/6D is a mercury wetted, 1 Form A reed relay in a dual-in-line plastic package with a mu-metal magnetic shield, designed for high-power switching up to 50 watts at 500 volts. The relay has a 12-volt nominal coil with an initial resistance of 500 Ω and includes an internal diode for suppression. It conforms to the Series 97's standard pin configuration, allowing vertical mounting with pin 1 uppermost for mercury wetted types, and operates within a temperature range of -20 to +85 °C. Contact life is rated for up to 10^8 operations under low-load conditions. The device requires correct coil polarity due to the integrated diode and is compliant with ISO9001 manufacturing standards and FM 29036.
The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format.
Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not subjected to the high temperatures and pressures of the transfer moulding process with the inherent risk of damage to the sensitive glass to metal seals. The construction incorporates a mu-metal wrap around the operating coil to eliminate magnetic interaction problems. Higher drive levels are achieved, allowing a full range of switching configurations including 1 or 2 Form A (energize to make), Form C (change-over) and Form B (energize to break) in both dry and mercury wetted types.
If higher coil resistance levels are required, please look at our Series 98 DIL relays which may be driven directly from 74HC or 74HCT CMOS logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97-1-A-12/6D |
| Product Name | Series 97 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |