The Pickering Series 88 reed relay is a mercury-wetted, 1 Form A relay with a 12 V coil, designed for PCB mounting on a 0.1 inch grid. It features an internal mu-metal magnetic shield and is encapsulated in a plastic package. The relay supports switching up to 50 W at 500 V with a maximum contact current of 3 A. It must be mounted vertically in the direction of the arrow on the package. The part number 88-1-A-12/1 matches the series' standard designation without a diode suffix, indicating no internal diode is fitted. Coil resistance is specified at 750 Ω. The relay shares its pin configuration and footprint with corresponding dry-switch Series 80 relays, enabling PCB layout compatibility for future upgrades. The device complies with ISO9001 and FM 29036 standards.
These ranges of reed relays are available with both dry and mercury wetted switches. They are available with 5, 12 and 24 volts coils, a particularly useful feature of the 5 volt dry devices is their ability to be driven directly from TTL, the coil requiring only 10mA of drive current. All units have an internal magnetic screen and can be supplied with built-in diode if required.
Standard coil voltages are 5, 12 and 24 volts. All relays are fitted with internal magnetic screen to avoid stray magnetic interaction between adjacent relays. Many special coil resistances are available, and relays can be designed to customers specific requirements. These Pickering relays fit straight onto P.C. boards with pins on the popular 0.1 inch grid. They are completely protected, being encapsulated in plastic cases. With these series you get the choice of three different dry reed switches and two mercury wetted switches in a range of configurations to cover all switching problems. See Switch Ratings in adjacent column.
The Series 80 and 85 are electrically similar ranges but with alternative pin configurations; these are shown overleaf. Their mercury wetted equivalents are prefixed 88 and 89 respectively..
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 88-1-A-12/1 |
| Product Name | Series 80 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |