The Series 87 reed relay is a dry-switch, through-hole component designed for printed circuit board mounting with a 0.1 inch pin grid. It features a 2 Form A (dual normally open) contact configuration, operates at 5 V nominal coil voltage, and has a coil resistance of 1000 Ω. The relay is encapsulated in a plastic package with an internal mu-metal magnetic shield, supports switching up to 10 watts at 200 V, and has a maximum contact current of 1.2 A. It is rated for a standard operating temperature range of -20 to +85 °C and has a typical mechanical life of 10^8 operations under low-load conditions. The part includes an internal diode as denoted by the /1 suffix, ensuring proper coil polarity protection. The relay must be mounted vertically for mercury-wetted variants, though this specific part uses dry contacts.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87-2-A-5/1 |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |