The Pickering Series 87 reed relay is a 2 Form A (energize to make) dry switch relay with a 24 V coil and an internal diode, designed for PCB mounting on a 0.1 inch grid. It is encapsulated in a plastic package with an internal mu-metal magnetic screen to prevent stray magnetic interactions. The relay has a maximum contact current of 1.2 A, switching power of 10 W at 200 V, and a typical life expectancy of 10^7 operations at maximum resistive load. It operates from -20 to +85 °C, with an extended range up to +125 °C if coil voltage is adjusted for coil resistance drift. The relay is mounted vertically and fits standard PCB layouts compatible with Series 86.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87-2-A-24/1D |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |