The Series 87 relay is a high-sensitivity reed relay with a 1 Form C (change-over) switch configuration, rated for 3 watts at 200 volts with dry contacts and 50 watts at 500 volts with mercury-wetted contacts. It operates on a 24 V nominal coil voltage with a must-operate voltage of 18 V and a must-release voltage of 2.4 V at 25°C. The coil has an initial resistance of 6000 Ω. The device is encapsulated in a plastic package with an internal mu-metal magnetic screen and mounts on a 0.1 inch pin grid. Mercury-wetted versions require vertical mounting in the direction of the arrow on the package. The operating temperature range is -20 to +85 °C, extendable to +125 °C with increased coil voltage. Typical life expectancy is 10^7 operations at maximum resistive load.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87-1-C-24/3 |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| NO | 0 |