The Series 87-1-A-24/1D is a 1 Form A dry reed relay with a 24 V nominal coil voltage, 6000 Ω coil resistance, and an internal diode for flyback protection. It is encapsulated in a plastic package with a mu-metal magnetic shield, designed for through-hole mounting on a 0.1 inch pin grid. The relay switches up to 10 W at 200 V with a maximum contact current of 1.2 A and a typical life of 10^7 operations at maximum resistive load. The device operates within a temperature range of -20 °C to +85 °C and meets environmental specifications for 20 G vibration and 50 G shock. Its pin configuration matches the Series 86, allowing identical PCB layout for both series, and it fits standard P.C. board layouts with standoff height of 0.325 inch.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87-1-A-24/1D |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |