The 87-1-A-12/8D is a mercury wetted reed relay in a plastic encapsulated package with a 0.1 inch pin grid and internal mu-metal magnetic shielding. It has a 1 Form A (energize to make) contact configuration, a 12 V coil with 1000 Ω initial resistance, and an integrated diode for back-EMF suppression. It supports switching up to 50 W at 500 V with a maximum contact current of 3 A and a maximum carry current of 2 A. The relay must be mounted vertically in the direction of the arrow printed on the package. It operates from -20 to +85 °C and meets ISO9001 and FM 29036 standards.
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.
Many special resistances are available, and relays can be designed to customers specific requirements.
These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.
The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87-1-A-12/8D |
| Product Name | Series 86-87 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |