Pickering Electronics Series 86-87 86-1-A-24/1

Description
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment. Many special resistances are available, and relays can be designed to customers specific requirements. These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays. The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
Description
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment. Many special resistances are available, and relays can be designed to customers specific requirements. These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays. The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 86-1-A-24/1 is a dry-switch, 1-form-A reed relay with a 24 V coil, designed for printed circuit board mounting on a 0.1 inch grid. It features an encapsulated plastic package with an internal mu-metal magnetic screen to prevent stray magnetic interactions. The relay supports a maximum switch power of 10 W at 200 V, with a carry current of 1.2 A and a switching current of 0.5 A. The coil resistance is 6000 Ω at 25 °C, with a must-operate voltage of 18 V and a must-release voltage of 2.4 V. It operates within a standard temperature range of -20 to +85 °C and has a typical life expectancy of 1 × 10^8 operations under low-load conditions. The relay is compatible with the Series 87 pin configuration, enabling interchangeable PCB layouts for potential future upgrade to mercury-wetted variants.

Datasheet Summary
Powered by GS/AI

The Pickering Series 86-1-A-24/1 is a dry-switch, 1-form-A reed relay with a 24 V coil, designed for printed circuit board mounting on a 0.1 inch grid. It features an encapsulated plastic package with an internal mu-metal magnetic screen to prevent stray magnetic interactions. The relay supports a maximum switch power of 10 W at 200 V, with a carry current of 1.2 A and a switching current of 0.5 A. The coil resistance is 6000 Ω at 25 °C, with a must-operate voltage of 18 V and a must-release voltage of 2.4 V. It operates within a standard temperature range of -20 to +85 °C and has a typical life expectancy of 1 × 10^8 operations under low-load conditions. The relay is compatible with the Series 87 pin configuration, enabling interchangeable PCB layouts for potential future upgrade to mercury-wetted variants.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 86-87
86-1-A-24/1
Series 86-87 86-1-A-24/1
These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment. Many special resistances are available, and relays can be designed to customers specific requirements. These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays. The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.

These ranges of reed relays are essentially the same as the dry Series 80 and 85 and the mercury wetted Series 88 and 89 but with coil resistances between 2 and 3 times higher. This feature is particularly useful when using large numbers of relays, to reduce overall current requirements and heating effects, or when the available coil drive power is restricted, for example, in battery operated equipment.

Many special resistances are available, and relays can be designed to customers specific requirements.

These Pickering reed relays fit straight onto P.C. boards with pins on 0.1 inch grid. They are completely protected, being encapsulated with plastic covers. All relays are fitted with internal magnetic screens to avoid stray magnetic interaction between adjacent relays.

The Series 86 and 87 are electrically identical ranges but offer alternative pin configurations. These are shown overleaf.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 86-1-A-24/1
Product Name Series 86-87
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data