Pickering Electronics Series 80 80-1-A-5/1D

Description
These ranges of reed relays are available with both dry and mercury wetted switches. They are available with 5, 12 and 24 volts coils, a particularly useful feature of the 5 volt dry devices is their ability to be driven directly from TTL, the coil requiring only 10mA of drive current. All units have an internal magnetic screen and can be supplied with built-in diode if required. Standard coil voltages are 5, 12 and 24 volts. All relays are fitted with internal magnetic screen to avoid stray magnetic interaction between adjacent relays. Many special coil resistances are available, and relays can be designed to customers specific requirements. These Pickering relays fit straight onto P.C. boards with pins on the popular 0.1 inch grid. They are completely protected, being encapsulated in plastic cases. With these series you get the choice of three different dry reed switches and two mercury wetted switches in a range of configurations to cover all switching problems. See Switch Ratings in adjacent column. The Series 80 and 85 are electrically similar ranges but with alternative pin configurations; these are shown overleaf. Their mercury wetted equivalents are prefixed 88 and 89 respectively..
Description
These ranges of reed relays are available with both dry and mercury wetted switches. They are available with 5, 12 and 24 volts coils, a particularly useful feature of the 5 volt dry devices is their ability to be driven directly from TTL, the coil requiring only 10mA of drive current. All units have an internal magnetic screen and can be supplied with built-in diode if required. Standard coil voltages are 5, 12 and 24 volts. All relays are fitted with internal magnetic screen to avoid stray magnetic interaction between adjacent relays. Many special coil resistances are available, and relays can be designed to customers specific requirements. These Pickering relays fit straight onto P.C. boards with pins on the popular 0.1 inch grid. They are completely protected, being encapsulated in plastic cases. With these series you get the choice of three different dry reed switches and two mercury wetted switches in a range of configurations to cover all switching problems. See Switch Ratings in adjacent column. The Series 80 and 85 are electrically similar ranges but with alternative pin configurations; these are shown overleaf. Their mercury wetted equivalents are prefixed 88 and 89 respectively..
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 80 reed relay is a dry switch device with a 1 Form A contact configuration, designed for direct TTL drive with a 5 V coil requiring 10 mA current. It is encapsulated in a plastic package with an internal mu-metal magnetic shield and mounts on a 0.1 inch pin grid. The relay supports a 10 W switching rating at 200 V and is fitted with an internal diode (suffix /1D). Its dimensions are 25.4 mm × 13.2 mm × 9.9 mm (L × W × H).

Datasheet Summary
Powered by GS/AI

The Pickering Series 80 reed relay is a dry switch device with a 1 Form A contact configuration, designed for direct TTL drive with a 5 V coil requiring 10 mA current. It is encapsulated in a plastic package with an internal mu-metal magnetic shield and mounts on a 0.1 inch pin grid. The relay supports a 10 W switching rating at 200 V and is fitted with an internal diode (suffix /1D). Its dimensions are 25.4 mm × 13.2 mm × 9.9 mm (L × W × H).

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 80
80-1-A-5/1D
Series 80 80-1-A-5/1D
These ranges of reed relays are available with both dry and mercury wetted switches. They are available with 5, 12 and 24 volts coils, a particularly useful feature of the 5 volt dry devices is their ability to be driven directly from TTL, the coil requiring only 10mA of drive current. All units have an internal magnetic screen and can be supplied with built-in diode if required. Standard coil voltages are 5, 12 and 24 volts. All relays are fitted with internal magnetic screen to avoid stray magnetic interaction between adjacent relays. Many special coil resistances are available, and relays can be designed to customers specific requirements. These Pickering relays fit straight onto P.C. boards with pins on the popular 0.1 inch grid. They are completely protected, being encapsulated in plastic cases. With these series you get the choice of three different dry reed switches and two mercury wetted switches in a range of configurations to cover all switching problems. See Switch Ratings in adjacent column. The Series 80 and 85 are electrically similar ranges but with alternative pin configurations; these are shown overleaf. Their mercury wetted equivalents are prefixed 88 and 89 respectively..

These ranges of reed relays are available with both dry and mercury wetted switches. They are available with 5, 12 and 24 volts coils, a particularly useful feature of the 5 volt dry devices is their ability to be driven directly from TTL, the coil requiring only 10mA of drive current. All units have an internal magnetic screen and can be supplied with built-in diode if required.

Standard coil voltages are 5, 12 and 24 volts. All relays are fitted with internal magnetic screen to avoid stray magnetic interaction between adjacent relays. Many special coil resistances are available, and relays can be designed to customers specific requirements. These Pickering relays fit straight onto P.C. boards with pins on the popular 0.1 inch grid. They are completely protected, being encapsulated in plastic cases. With these series you get the choice of three different dry reed switches and two mercury wetted switches in a range of configurations to cover all switching problems. See Switch Ratings in adjacent column.

The Series 80 and 85 are electrically similar ranges but with alternative pin configurations; these are shown overleaf. Their mercury wetted equivalents are prefixed 88 and 89 respectively..

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 80-1-A-5/1D
Product Name Series 80
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

200A Lacthing DC contactor - CHDC-D200SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1370319 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details