Pickering Electronics Series 60 65-1-B-12/2

Description
The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office. If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63. If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.
Description
The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office. If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63. If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 65 is a high-voltage dry reed relay for PCB mounting, with a 1 Form B (energize to break) configuration, rated for 10kV stand-off and 7.5kV switching at up to 50 Watts. It has a 12V nominal coil voltage, with a maximum operate voltage of 9V and minimum release voltage of 1.2V at 25°C. The relay features tungsten-plated contacts, a 3 mA maximum switch current, and a typical operate time of 3 ms with 2 ms contact bounce. The coil is polarity-sensitive, indicated by a red spot on the package. Operating temperature range is -20 to +85°C, with optional extension to +125°C by increasing coil drive voltage. Capacitance across the open switch is 0.15 pF. Mounting dimensions are 57.9 mm long by 18.0 mm wide by 16.0 mm high. The relay should not be mounted within 38 mm of other relays due to magnetic interaction.

Datasheet Summary
Powered by GS/AI

The Series 65 is a high-voltage dry reed relay for PCB mounting, with a 1 Form B (energize to break) configuration, rated for 10kV stand-off and 7.5kV switching at up to 50 Watts. It has a 12V nominal coil voltage, with a maximum operate voltage of 9V and minimum release voltage of 1.2V at 25°C. The relay features tungsten-plated contacts, a 3 mA maximum switch current, and a typical operate time of 3 ms with 2 ms contact bounce. The coil is polarity-sensitive, indicated by a red spot on the package. Operating temperature range is -20 to +85°C, with optional extension to +125°C by increasing coil drive voltage. Capacitance across the open switch is 0.15 pF. Mounting dimensions are 57.9 mm long by 18.0 mm wide by 16.0 mm high. The relay should not be mounted within 38 mm of other relays due to magnetic interaction.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 60
65-1-B-12/2
Series 60 65-1-B-12/2
The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office. If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63. If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.

The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use.

They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.

Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.

Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.

Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office.

If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63.

If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 65-1-B-12/2
Product Name Series 60
Relay Type General; High Voltage Relay; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232836 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details