The Series 65 high voltage dry reed relay is a PCB-mounted device with a single Form A switch rated for 10kV stand-off and 7.5kV switching at 50 Watts. It features tungsten-plated contacts, a 12V coil, 150 Ω resistance, and operates at 9V minimum. Contact current is 3A, with 3ms operate and 2ms release times. Insulation resistance is 10¹² Ω, and capacitance is 3 pF across closed contacts and 0.15 pF across open contacts. Operating temperature ranges from -20 to +85°C. Dimensions are 2.28 in (57.9 mm) long, 0.71 in (18.0 mm) wide, and 0.63 in (16.0 mm) high, with flying lead connections and nylon fixing bolts. Vibration and shock ratings are 20 G and 50 G respectively.
The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use.
They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.
Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.
Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.
Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office.
If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63.
If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 65-1-A-12/2 |
| Product Name | Series 60 |
| Relay Type | General; High Voltage Relay; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |