Pickering Electronics Series 62 63-1-B-24/1

Description
The Series 62 and 63 ranges of high voltage reed relays feature push-on terminals and are supplied complete with the appropriate connectors and insulating boots. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) configurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. These relays feature an internal mu-metal magnetic screen which permits the Form A (energize to make) versions to be mouted side by side. Special versions can be manufactured with an electrostatic screen and/or earth connection to the magnetic screen. This can often be useful where EMC problems are encountered, please contact our technical sales office. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1 inch (25mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order.
Description
The Series 62 and 63 ranges of high voltage reed relays feature push-on terminals and are supplied complete with the appropriate connectors and insulating boots. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) configurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. These relays feature an internal mu-metal magnetic screen which permits the Form A (energize to make) versions to be mouted side by side. Special versions can be manufactured with an electrostatic screen and/or earth connection to the magnetic screen. This can often be useful where EMC problems are encountered, please contact our technical sales office. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1 inch (25mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 63 high voltage dry reed relay, model 63-1-B-24/1, is a printed circuit board mounted Form B (energize to break) relay with a 24 V coil, 10 kV switching capability at 50 W maximum, and 15 kV stand-off voltage. It features tungsten-plated contacts, a 3 ms operate time, and a 2 ms release time. The relay has a typical switch capacitance of 0.15 pF and a minimum insulation resistance of 10¹² Ω. The coil is polarity sensitive, with the positive terminal identified by a red spot. The device operates within a temperature range of -20 to +85 °C and has dimensions of 63.5 mm length, 19.1 mm width, and 21.3 mm height. Mounting near ferrous surfaces or other relays within 25 mm is prohibited due to magnetic interference. Standard versions include push-on high voltage connections on the top face.

Datasheet Summary
Powered by GS/AI

The Pickering Series 63 high voltage dry reed relay, model 63-1-B-24/1, is a printed circuit board mounted Form B (energize to break) relay with a 24 V coil, 10 kV switching capability at 50 W maximum, and 15 kV stand-off voltage. It features tungsten-plated contacts, a 3 ms operate time, and a 2 ms release time. The relay has a typical switch capacitance of 0.15 pF and a minimum insulation resistance of 10¹² Ω. The coil is polarity sensitive, with the positive terminal identified by a red spot. The device operates within a temperature range of -20 to +85 °C and has dimensions of 63.5 mm length, 19.1 mm width, and 21.3 mm height. Mounting near ferrous surfaces or other relays within 25 mm is prohibited due to magnetic interference. Standard versions include push-on high voltage connections on the top face.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 62
63-1-B-24/1
Series 62 63-1-B-24/1
The Series 62 and 63 ranges of high voltage reed relays feature push-on terminals and are supplied complete with the appropriate connectors and insulating boots. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) configurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. These relays feature an internal mu-metal magnetic screen which permits the Form A (energize to make) versions to be mouted side by side. Special versions can be manufactured with an electrostatic screen and/or earth connection to the magnetic screen. This can often be useful where EMC problems are encountered, please contact our technical sales office. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1 inch (25mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order.

The Series 62 and 63 ranges of high voltage reed relays feature push-on terminals and are supplied complete with the appropriate connectors and insulating boots.

They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.

Both Form A (energize to make) and Form B (energize to break) configurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.

These relays feature an internal mu-metal magnetic screen which permits the Form A (energize to make) versions to be mouted side by side. Special versions can be manufactured with an electrostatic screen and/or earth connection to the magnetic screen. This can often be useful where EMC problems are encountered, please contact our technical sales office.

Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1 inch (25mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.

5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 63-1-B-24/1
Product Name Series 62
Relay Type General; High Voltage Relay; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 286-507 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details