The Series 63 is a printed circuit board mounting high voltage reed relay with push-on terminals and insulating boots, rated for up to 15 kV stand-off and 12.5 kV switching at 50 Watts maximum. The 63-1-A-24/3 variant features a 24 V coil, Form A (energize to make) switching for Switch Number 3, and tungsten-plated contacts for extended life. It measures 2.50 inches (63.5 mm) in length, 0.84 inches (21.3 mm) in width, and 0.75 inches (19.1 mm) in height. The relay has a nominal coil resistance of 350 Ω, operate time of 3 ms, and release time of 2 ms. It operates within a temperature range of -20 to +85 °C, with an extended range to +125 °C when coil drive voltage is increased. Capacitance across the open switch is 0.15 pF, and insulation resistance is a minimum of 10ⁱ Ω.
The Series 62 and 63 ranges of high voltage reed relays feature push-on terminals and are supplied complete with the appropriate connectors and insulating boots.
They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.
Both Form A (energize to make) and Form B (energize to break) configurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.
These relays feature an internal mu-metal magnetic screen which permits the Form A (energize to make) versions to be mouted side by side. Special versions can be manufactured with an electrostatic screen and/or earth connection to the magnetic screen. This can often be useful where EMC problems are encountered, please contact our technical sales office.
Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1 inch (25mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.
5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 63-1-A-24/3 |
| Product Name | Series 62 |
| Relay Type | General; High Voltage Relay; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |