The Pickering Series 62-1-B-5/1 is a chassis-mounted high voltage dry reed relay with a Form B (energize to break) switch configuration, rated for 5 kV stand-off and 3.5 kV switching at up to 50 Watts. It features a 5 V nominal coil voltage, tungsten-plated contacts, and a fully encapsulated design. The relay has a maximum operating temperature of 85 °C, can withstand 20 G vibration and 50 G shock, and includes a red dot indicating positive coil polarity. Dimensions are 63.5 mm in length, 25.4 mm in width, and 21.3 mm in height. The coil resistance is 50 Ω, with an operate time of 3 ms and release time of 2 ms. Form B types require isolation from ferrous surfaces and other relays by at least 25 mm to prevent magnetic interference.
The Series 62 and 63 ranges of high voltage reed relays feature push-on terminals and are supplied complete with the appropriate connectors and insulating boots.
They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.
Both Form A (energize to make) and Form B (energize to break) configurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.
These relays feature an internal mu-metal magnetic screen which permits the Form A (energize to make) versions to be mouted side by side. Special versions can be manufactured with an electrostatic screen and/or earth connection to the magnetic screen. This can often be useful where EMC problems are encountered, please contact our technical sales office.
Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1 inch (25mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.
5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 62-1-B-5/1 |
| Product Name | Series 62 |
| Relay Type | General; High Voltage Relay; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |