The Pickering Series 62-1-B-24/1 is a chassis-mounted high voltage dry reed relay with a Form B (energize to break) configuration, rated for 5kV stand-off and 3.5kV switching at up to 50 Watts. It uses a 24 V DC coil with a resistance of 500 Ω, operates at 18 V minimum release voltage, and has a typical operate time of 3 ms and release time of 2 ms. Tungsten-plated contacts support a maximum contact current of 3 A, with a life expectancy of up to 10^7 operations under low-load conditions. The relay features a mu-metal magnetic screen, fully encapsulated construction, and polarity-sensitive coil terminals marked with a red spot. It measures 63.5 mm in length, 21.3 mm in width, and 19.1 mm in height, and operates within a temperature range of -20 to +85 °C.
The Series 62 and 63 ranges of high voltage reed relays feature push-on terminals and are supplied complete with the appropriate connectors and insulating boots.
They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.
Both Form A (energize to make) and Form B (energize to break) configurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.
These relays feature an internal mu-metal magnetic screen which permits the Form A (energize to make) versions to be mouted side by side. Special versions can be manufactured with an electrostatic screen and/or earth connection to the magnetic screen. This can often be useful where EMC problems are encountered, please contact our technical sales office.
Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1 inch (25mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.
5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 62-1-B-24/1 |
| Product Name | Series 62 |
| Relay Type | General; High Voltage Relay; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |