The Pickering Series 62-1-A-5/1 is a chassis-mounted high voltage dry reed relay with a single Form A (energize to make) switch, rated for 5 kV stand-off and 3.5 kV switching at up to 50 Watts. It features a 5 V coil with 50 Ω resistance, tungsten-plated contacts for long life, and fully encapsulated construction. The relay measures 63.5 mm in length, 21.3 mm in width, and 19.1 mm in height, with push-on terminals and insulating boots included. The operating temperature range is -20 to +85 °C, and the contact bounce time is 2 ms. The coil polarity is not relevant for Form A types, but the device is compatible with the series' magnetic screening, allowing side-by-side mounting. Life expectancy is up to 10^7 operations under low-load conditions.
The Series 62 and 63 ranges of high voltage reed relays feature push-on terminals and are supplied complete with the appropriate connectors and insulating boots.
They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.
Both Form A (energize to make) and Form B (energize to break) configurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.
These relays feature an internal mu-metal magnetic screen which permits the Form A (energize to make) versions to be mouted side by side. Special versions can be manufactured with an electrostatic screen and/or earth connection to the magnetic screen. This can often be useful where EMC problems are encountered, please contact our technical sales office.
Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1 inch (25mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.
5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 62-1-A-5/1 |
| Product Name | Series 62 |
| Relay Type | General; High Voltage Relay; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |