Pickering Electronics Series 60 60-1-B-5/1

Description
The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office. If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63. If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.
Description
The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office. If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63. If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.
Datasheet
Datasheet Summary
Powered by GS/AI

The 60-1-B-5/1 is a Form B high voltage dry reed relay in Series 60, chassis-mounted with solder terminals. It switches up to 3.5 kV at 50 W with a 5 V coil, rated for 3 A current. Tungsten-plated contacts provide long life, and the relay is fully encapsulated. Form B types require a minimum 38 mm clearance from ferrous surfaces and other relays due to magnetic biasing; coil polarity is marked by a red spot. Operating temperature range is -20 to +85 °C, extendable to +125 °C with adjusted coil voltage. Dimensions are 57.9 mm × 18.0 mm × 16.0 mm. Typical operate and release times are 3 ms and 2 ms respectively.

Datasheet Summary
Powered by GS/AI

The 60-1-B-5/1 is a Form B high voltage dry reed relay in Series 60, chassis-mounted with solder terminals. It switches up to 3.5 kV at 50 W with a 5 V coil, rated for 3 A current. Tungsten-plated contacts provide long life, and the relay is fully encapsulated. Form B types require a minimum 38 mm clearance from ferrous surfaces and other relays due to magnetic biasing; coil polarity is marked by a red spot. Operating temperature range is -20 to +85 °C, extendable to +125 °C with adjusted coil voltage. Dimensions are 57.9 mm × 18.0 mm × 16.0 mm. Typical operate and release times are 3 ms and 2 ms respectively.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 60
60-1-B-5/1
Series 60 60-1-B-5/1
The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use. They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life. Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together. Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot. Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office. If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63. If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.

The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use.

They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.

Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.

Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.

Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office.

If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63.

If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 60-1-B-5/1
Product Name Series 60
Relay Type General; High Voltage Relay; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 0
Unlock Full Specs
to access all available technical data