The Series 60 high voltage dry reed relay is a chassis-mounted device with solder connections, designed for switching up to 12.5 kV at 50 W maximum power. This specific variant, 60-1-B-12/2, is a Form B (energize to break) switch with 10 kV stand-off and 7.5 kV switching capability, operated by a 12 V nominal coil. The relay has tungsten-plated contacts, a typical operate time of 3 ms, and a release time of 2 ms. Form B types require correct coil polarity, indicated by a red spot, and must be mounted at least 38 mm from ferrous surfaces or other relays to prevent magnetic interference. The device is fully encapsulated and operates within a temperature range of -20 to +85 °C.
The Series 60 and 65 ranges of high voltage reed relays have been manufactured for many years and remain popular due to their small size and ease of use.
They are available for up to 15kV stand-off, 12.5kV switching at 50 Watts maximum. Tungsten plated contacts ensure a long and reliable life.
Both Form A (energize to make) and Form B (energize to break) cofigurations are available and it is usually possible to achieve a Form C (change-over) function by using a Form A and a Form B type together.
Form B types are magnetically biased and should not be mounted directly onto ferrous metal chassis or less than 1.5 inches (38mm) away from other relays as the coil operating voltage characteristics will be altered due to magnetic interaction. The coils of Form B relays are polarity sensitive, the positive connection is identified by a red spot.
Form A types can be mounted on ferrous chassis but a space of 1 inch (25mm) should be allowed between adjacent relays. 5, 12, and 24 volt coils are available as standard other voltages can be supplied to special order, please contact our sales office.
If similar relays with “push-on” connectors are preferred, please look at our Series 62 and Series 63.
If your requirement is for voltages, up to 3kV, please look at our Series 104 Single-in-Line relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 60-1-B-12/2 |
| Product Name | Series 60 |
| Relay Type | General; High Voltage Relay; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |