The 200RF75-1-A-5/2D is a surface mount reed relay with a 75Ω coaxial switch configuration, rated for 10 watts at 200V, and operating with a 5V coil. It features SoftCenter construction, an encapsulated plastic package with internal mu-metal shielding, insulation resistance greater than 10¹² ohms, and a step response time of less than 30ps. The package is 15.25 mm × 17.25 mm × 6.0 mm and supports infrared or vapor phase reflow soldering. It includes an internal diode and operates with a typical operate time of 0.5 ms and release time of 0.2 ms.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200RF75-1-A-5/2D |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |