The 200RF75-1-A-12/2 is a surface mount reed relay with a 75Ω coaxial switch for RF applications up to 5GHz, featuring a 12V coil, internal diode, and a plastic package with mu-metal shielding for side-by-side mounting. It supports 10 watts at 200V with dry contacts, has an insulation resistance greater than 10¹² ohms, and is rated for operate time of 0.5ms and release time of 0.2ms. The package withstands infrared and vapor phase reflow soldering temperatures. Capacitance across the closed switch is 2.5pF and across the open switch is 0.1pF. The relay uses a two-reed configuration and is designed for high-speed digital switching with a step response of less than 30ps.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200RF75-1-A-12/2 |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |