The 200RF50-1-A-12/2 is a surface mount reed relay in the Series 200, designed for 50Ω coaxial RF applications up to 5GHz. It features a plastic package with internal mu-metal shielding for side-by-side mounting without magnetic interaction, and a high-temperature encapsulant compatible with infrared and vapor phase reflow soldering. The relay has a 12V coil, dry contact configuration, and a switching power rating of 10 watts at 200V. Its insulation resistance exceeds 10¹² ohms, with a typical capacitance of 2.5 pF across the closed switch and 0.1 pF across the open switch. The operate time is 0.5 ms maximum, and the release time is 0.2 ms. Dimensions are 15.25 mm × 5.85 mm × 6.0 mm.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200RF50-1-A-12/2 |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |