The Series 200 is a family of surface mount reed relays with a plastic encapsulated package featuring an internal mu-metal screen for side-by-side mounting without magnetic interaction. The 200-2-A-12/2D variant is a 2 Form A relay with a 12 V coil, designed for energize-to-make operation, rated at 10 watts at 200 V with a maximum switch current of 0.5 A and an operate time of 0.5 ms. It has an insulation resistance greater than 10^12 ohms and a contact capacitance of 2.5 pF across closed contacts. The package dimensions are 17.25 mm in length, 15.25 mm in width, and 6.0 mm in height. The relay is compatible with infrared or vapor phase reflow soldering and includes an internal diode. Dry contacts are standard. Coaxial and mercury-wetted options are available in the series, but not in this variant.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-2-A-12/2D |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |