Pickering Electronics Series 200 200-1-C-5/3

Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Electronics Series 200-1-C-5/3 is a surface mount reed relay featuring a change-over switch configuration. It is designed to handle a power rating of 3 watts at a maximum switching voltage of 200V. The relay has a maximum switching current of 0.25 A and a maximum carry current of 1.2 A. It is encapsulated in a high-temperature plastic package that can withstand the conditions of infrared or vapor phase reflow soldering processes. The relay also boasts an insulation resistance greater than 10^12 ohms and is 100% tested for dynamic contact resistance. This model is suitable for applications requiring high reliability and low contact bounce, making it ideal for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Pickering Electronics Series 200-1-C-5/3 is a surface mount reed relay featuring a change-over switch configuration. It is designed to handle a power rating of 3 watts at a maximum switching voltage of 200V. The relay has a maximum switching current of 0.25 A and a maximum carry current of 1.2 A. It is encapsulated in a high-temperature plastic package that can withstand the conditions of infrared or vapor phase reflow soldering processes. The relay also boasts an insulation resistance greater than 10^12 ohms and is 100% tested for dynamic contact resistance. This model is suitable for applications requiring high reliability and low contact bounce, making it ideal for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 200
200-1-C-5/3
Series 200 200-1-C-5/3
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.

The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 200-1-C-5/3
Product Name Series 200
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
NO 0
Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Force Guided Relays - 2861811 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details