The Series 200 is a range of surface mount reed relays with dry and mercury wetted switch options, including a 1 Form B (energize to break) configuration rated at 10 watts at 200V. The relay features a plastic package with internal mu-metal shielding for side-by-side mounting without magnetic interaction, and is suitable for reflow soldering. Switch operate time is 0.5 ms maximum, release time is 0.2 ms maximum, and insulation resistance exceeds 10^12 ohms. The device is available with a 5V coil, and includes an internal diode when designated with suffix D.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-1-B-5/2 |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 0 |