The Pickering Series 200 is a surface mount reed relay designed for high-speed digital and RF switching up to 5GHz, featuring a plastic package with internal mu-metal shielding for side-by-side mounting without magnetic interaction. The 200-1-A-5/2D variant is a 1 Form A dry reed relay with a 5V coil, 500 ohm coil resistance, and 0.12 ohm contact resistance, rated for 15 watts at 200V, with an insulation resistance greater than 10^12 ohms and a typical switch capacitance of 2.5 pF closed and 0.1 pF open. It has a maximum operate time of 0.5 ms and a release time of 0.2 ms, and supports reflow soldering with a flexible encapsulant. Its dimensions are 17.25 mm x 15.25 mm x 6.0 mm.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-1-A-5/2D |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |