The Series 200 is a range of surface mount reed relays with a plastic package featuring an internal mu-metal screen for side-by-side mounting without magnetic interaction. The 200-1-A-5/1 variant is a 1 Form A dry reed relay with a 5V coil, offering insulation resistance greater than 10ⁱ Ω, switching capacity of 15 W at 200 V, and a typical operate time of 0.5 ms. It is rated for up to 10¹⁹ operations under low load conditions and supports RF applications up to 5 GHz. The package withstands infrared and vapor phase reflow soldering temperatures, and the relay has a maximum height of 6.0 mm with dimensions of 15.25 mm x 17.25 mm.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-1-A-5/1 |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |