Pickering Electronics Series 200 200-1-A-12/8D

Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Description
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 200 is a range of surface mount reed relays featuring a plastic package with internal mu-metal shielding for side-by-side mounting without magnetic interaction. The 200-1-A-12/8D is a position-insensitive mercury wetted form A relay with a 12V coil, rated for 50 watts at 500 volts, a maximum operate time of 2.0 ms, and a release time of 1.25 ms. It has an insulation resistance greater than 10^12 ohms and a typical capacitance of 4 pF across the closed switch. The relay is mounted vertically according to the orientation arrow and withstands infrared or vapor phase reflow soldering temperatures. Dimensions are 20.0 mm in length with a maximum height of 6.0 mm.

Datasheet Summary
Powered by GS/AI

The Series 200 is a range of surface mount reed relays featuring a plastic package with internal mu-metal shielding for side-by-side mounting without magnetic interaction. The 200-1-A-12/8D is a position-insensitive mercury wetted form A relay with a 12V coil, rated for 50 watts at 500 volts, a maximum operate time of 2.0 ms, and a release time of 1.25 ms. It has an insulation resistance greater than 10^12 ohms and a typical capacitance of 4 pF across the closed switch. The relay is mounted vertically according to the orientation arrow and withstands infrared or vapor phase reflow soldering temperatures. Dimensions are 20.0 mm in length with a maximum height of 6.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 200
200-1-A-12/8D
Series 200 200-1-A-12/8D
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data. The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.

The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 200-1-A-12/8D
Product Name Series 200
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
Features Mercury Wetted Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393231-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Type 20.22 - Modular step relay 16A - 202282400000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details