The Series 200 is a range of surface mount reed relays featuring SoftCenter® construction and an encapsulated plastic package with internal mu-metal shielding for side-by-side mounting without magnetic interaction. The part 200-1-A-12/1 is a 1 Form A dry reed relay with a 12 V coil, offering 15 watts switching power at 200 V, an insulation resistance greater than 10ⁱ Ω, and a step response time of less than 30 ps. It supports operate and release times of 0.5 ms and 0.2 ms respectively, with a contact capacitance of 2.5 pF closed and 0.1 pF open. The package dimensions are 17.25 mm × 15.25 mm × 6.0 mm and it is designed to withstand infrared or vapor phase reflow soldering temperatures.
The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps. Please contact our technical department for supplementary RF data.
The special high temperature plastic package will withstand the temperatures associated with Infra-red or vapour phase reflow soldering processes. A flexible inner encapsulant protects the sensitive glass/metal reed switch seals - this is a very big advantage over the more usual hard moulded package.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 200-1-A-12/1 |
| Product Name | Series 200 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |