The Pickering Series 118 is a range of single-pole, single-throw reed relays designed for low power consumption and compact board layout in portable instrumentation. The 118-1-A-5/1D variant features a 5 V coil with 1500 Ω resistance, a sputtered ruthenium contact rated for 15 W switching at 1.0 A, and an internal diode. It occupies a board area of 5.1 mm × 8.4 mm and includes an internal mu-metal magnetic shield for dense packing. The relay has an insulation resistance exceeding 10¹² Ω, operates from -20 °C to +85 °C, and has a typical operate time of 0.6 ms. Switch type 1 is intended for general purpose applications.
The Pickering Series 118 is a range of very sensitive reed relays that are ideal for portable electronic instruments or other applications where low power consumption and a very small footprint is important. They have 5 volt coils with a resistance up to 2200 Ω and the option of an internal diode.
Two switch types are available. Switch type number 1 is better suited for general purpose applications. Switch type 2 is better suited to low level or 'cold' switching.
Both types feature high quality, instrumentation grade switch contacts and require a board area of only 0.2 x 0.33 inches (5.1 x 8.4 mm).
These relays feature internal mu-metal magnetic screens. Mu-metal has the advantage of a high permeability and low magnetic remanence and eliminates problems that would otherwise occur due to magnetic interaction. Relays of this size without magnetic screening would be totally unsuitable for applications where dense packing is required.
Initially, single pole versions only are available in this range but double pole versions will follow in the future.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 118-1-A-5/1D |
| Product Name | Series 118 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -4 to 176 F (-20 to 80 C) |