The Pickering Series 117 is a single-in-line reed relay for high-density switching applications. The 117-1-A-5/2D variant has a 5 V coil and single Form A switch, occupying 0.15 in x 0.27 in of board space. It is rated for 5 W and 0.5 A switching, with insulation resistance exceeding 10¹² Ω. An internal mu-metal screen minimizes magnetic interaction in stacked arrays. The relay uses a Type 2 reed switch designed for low-level switching, with typical operate time of 0.3 ms. Operating temperature range is -20 °C to +85 °C, extendable to +125 °C with increased coil voltage. Pin 4 and 5 spacing exceeds that of other adjacent pins.
The Pickering Series 117 is a range of Single-in-Line relays intended for very high density ap pli ca tions such as A.T.E. switching matrices or multiplexers.
They are available with either 1 or 2 Form A (energize to make) switches.
Single switch versions require a board area of only 0.15 inches x 0.27 inches. This is one quarter of the board area of the industry standard 0.2 x 0.8 inches Single-in-Line packge. The very small size of these relays often makes it possible to in crease the functionality of existing designs without increasing the size of printed circuit boards.
The Series 117 switch rating of 3 Watts, 0.25 A. is adequate for most instrumentation applications. If a higher rating is required, the Series 116, which is rated at 10 Watts, 0.5 A. should be considered. The relay footprint and pin confi gurations of the Series 116 are identical but the case height increases slightly to 0.49 inches. (12.5 mm.)
The relays feature an internal mu-metal magnetic screen. Mu-metal has the advantage of a high permeability and low magnetic remanence and eliminates problems that would otherwise occur due to magnetic interaction. Interaction is usually measured as a percentage increase in the voltage required to operate a relay when additional relays, stacked each side, are them selves operated. An unscreened de vice mounted on this pitch would have an interaction figure of around 40 percent. Relays of this size without magnetic screening would there fore be totally unsuitable for applications where dense packing is required.
3 volt and 5 volt coils are available with an optional Back E.M.F suppression diode.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 117-1-A-5/2D |
| Product Name | Series 117 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -4 to 176 F (-20 to 80 C) |