Pickering Electronics Series 115 115-1-A-12/1D

Description
The Pickering Series 115 is a range of Single-in-Line relays intended for very high density ap pli ca tions such as A.T.E. switching matrices or multiplexers. They are pin compatible with the Pickering Series 116 and 117 but have a slightly higher profile. The reed switch/coil assemblies used in this series are the same as used in the long established and well proven, Series 109 and 109P. Two switch types are available. Both types have sputtered ruthenium contacts for long life and high reliability. Switch type number 1 is better suited for general purpose applications. It has a layer of copper beneath the ruthenium to help dissipate the heat from the contact area. This gives an improved current inrush handling ability. Switch type number 2 should be chosen for low level or 'cold' switching applications. The relays require a board area of only 0.15 inches x 0.27 inches. This is one quarter of the board area of the industry standard 0.2 x 0.8 inches Single-in-Line packge. The very small size of these relays often makes it possible to in crease the functionality of existing designs without increasing the size of printed circuit boards. The relays feature an internal mu-metal magnetic screen. Mu-metal has the advantage of a high permeability and low magnetic remanence and eliminates problems that would otherwise occur due to magnetic interaction. Relays of this size without magnetic screening would be totally un suit able for ap pli ca tions where dense packing is required. 3 volt, 5 volt or 12 volt coils are available. An internal Back E.M.F suppression diode is available as an option.
Description
The Pickering Series 115 is a range of Single-in-Line relays intended for very high density ap pli ca tions such as A.T.E. switching matrices or multiplexers. They are pin compatible with the Pickering Series 116 and 117 but have a slightly higher profile. The reed switch/coil assemblies used in this series are the same as used in the long established and well proven, Series 109 and 109P. Two switch types are available. Both types have sputtered ruthenium contacts for long life and high reliability. Switch type number 1 is better suited for general purpose applications. It has a layer of copper beneath the ruthenium to help dissipate the heat from the contact area. This gives an improved current inrush handling ability. Switch type number 2 should be chosen for low level or 'cold' switching applications. The relays require a board area of only 0.15 inches x 0.27 inches. This is one quarter of the board area of the industry standard 0.2 x 0.8 inches Single-in-Line packge. The very small size of these relays often makes it possible to in crease the functionality of existing designs without increasing the size of printed circuit boards. The relays feature an internal mu-metal magnetic screen. Mu-metal has the advantage of a high permeability and low magnetic remanence and eliminates problems that would otherwise occur due to magnetic interaction. Relays of this size without magnetic screening would be totally un suit able for ap pli ca tions where dense packing is required. 3 volt, 5 volt or 12 volt coils are available. An internal Back E.M.F suppression diode is available as an option.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 115 relay model 115-1-A-12/1D is a single-in-line, 1 Form A reed relay with a 12 V coil and an internal back E.M.F. suppression diode. It features sputtered ruthenium contacts with a copper underlayer for improved current inrush handling, suitable for general purpose applications. The relay requires a board area of 0.15 inches x 0.27 inches and includes an internal mu-metal magnetic screen for dense packing. It operates within a temperature range of -20 to +85 °C, with a maximum operate time of 0.5 ms and a release time of 0.2 ms. The coil has a resistance of 1000 Ω, and the insulation resistance exceeds 10¹² Ω. The contact rating is 2 A at 20 W for resistive loads.

Datasheet Summary
Powered by GS/AI

The Pickering Series 115 relay model 115-1-A-12/1D is a single-in-line, 1 Form A reed relay with a 12 V coil and an internal back E.M.F. suppression diode. It features sputtered ruthenium contacts with a copper underlayer for improved current inrush handling, suitable for general purpose applications. The relay requires a board area of 0.15 inches x 0.27 inches and includes an internal mu-metal magnetic screen for dense packing. It operates within a temperature range of -20 to +85 °C, with a maximum operate time of 0.5 ms and a release time of 0.2 ms. The coil has a resistance of 1000 Ω, and the insulation resistance exceeds 10¹² Ω. The contact rating is 2 A at 20 W for resistive loads.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 115
115-1-A-12/1D
Series 115 115-1-A-12/1D
The Pickering Series 115 is a range of Single-in-Line relays intended for very high density ap pli ca tions such as A.T.E. switching matrices or multiplexers. They are pin compatible with the Pickering Series 116 and 117 but have a slightly higher profile. The reed switch/coil assemblies used in this series are the same as used in the long established and well proven, Series 109 and 109P. Two switch types are available. Both types have sputtered ruthenium contacts for long life and high reliability. Switch type number 1 is better suited for general purpose applications. It has a layer of copper beneath the ruthenium to help dissipate the heat from the contact area. This gives an improved current inrush handling ability. Switch type number 2 should be chosen for low level or 'cold' switching applications. The relays require a board area of only 0.15 inches x 0.27 inches. This is one quarter of the board area of the industry standard 0.2 x 0.8 inches Single-in-Line packge. The very small size of these relays often makes it possible to in crease the functionality of existing designs without increasing the size of printed circuit boards. The relays feature an internal mu-metal magnetic screen. Mu-metal has the advantage of a high permeability and low magnetic remanence and eliminates problems that would otherwise occur due to magnetic interaction. Relays of this size without magnetic screening would be totally un suit able for ap pli ca tions where dense packing is required. 3 volt, 5 volt or 12 volt coils are available. An internal Back E.M.F suppression diode is available as an option.

The Pickering Series 115 is a range of Single-in-Line relays intended for very high density ap pli ca tions such as A.T.E. switching matrices or multiplexers.

They are pin compatible with the Pickering Series 116 and 117 but have a slightly higher profile.

The reed switch/coil assemblies used in this series are the same as used in the long established and well proven, Series 109 and 109P.

Two switch types are available. Both types have sputtered ruthenium contacts for long life and high reliability.

Switch type number 1 is better suited for general purpose applications. It has a layer of copper beneath the ruthenium to help dissipate the heat from the contact area. This gives an improved current inrush handling ability.

Switch type number 2 should be chosen for low level or 'cold' switching applications.

The relays require a board area of only 0.15 inches x 0.27 inches. This is one quarter of the board area of the industry standard 0.2 x 0.8 inches Single-in-Line packge. The very small size of these relays often makes it possible to in crease the functionality of existing designs without increasing the size of printed circuit boards.

The relays feature an internal mu-metal magnetic screen. Mu-metal has the advantage of a high permeability and low magnetic remanence and eliminates problems that would otherwise occur due to magnetic interaction. Relays of this size without magnetic screening would be totally un suit able for ap pli ca tions where dense packing is required.

3 volt, 5 volt or 12 volt coils are available. An internal Back E.M.F suppression diode is available as an option.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 115-1-A-12/1D
Product Name Series 115
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Timer Relays - 1792918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details