The Series 114 is a range of single-in-line dry reed relays designed for switching up to 40 watts at 1 amp, with a 2-amp carry current and 500 volts peak stand-off. It features sputtered ruthenium contacts for low-level switching capability, a 12-volt coil with no internal diode, and a 1-form A (energize to make) configuration. The relay has a 0.20 ohm contact resistance, 10^12 ohm insulation resistance, and 2.0 pF capacitance across the open switch. It measures 0.95 inches long, 0.32 inches wide, and 0.49 inches high, with a pin spacing of 0.25 inches. An internal mu-metal magnetic screen permits side-by-side stacking of Form A units. The operating temperature range is -20 to +85 °C, with a 1.0 ms operate time and 0.5 ms release time. The relay is rated for 10^8 operations under low-load conditions and 10^7 under maximum resistive load.
The Series 114 is a range of Single-In-Line reed relays intended for power levels that are beyond the capabilities of conventional dry SIL reed relays.
The more usual dry relays are rated at 0.5 amps at 10 Watts. The Series 114 have a rating of 1 amp switching at up to 40 watts and will carry 2 amps. In many cases, this higher rating will allow them to be used as an alternative to mercury wetted reed relays.
Unusually for high power relays, they feature sputtered ruthenium contacts instead of the more common electroplated rhodium or tungsten types. This makes them suitable for low level or dry switching also.
They are able to switch a.c. mains voltages so are suitable for interfacing to larger electromechanical relays or contactors. It is important however, to surpress back EMFs from inductive loads. This is achievable by using an RC snubber, varistor or similar voltage limiting device.
One or two Form A (energize to make) or One Form B (energize to break) configurations are available.
The range features an internal mu-metal screen to minimize problems that would otherwise be experienced due to magnetic interaction when they are closely stacked.
Form A versions may be stacked side-by-side.
Due to the fact that the Form B types feature an internal biasing magnet, a gap of 0.4 inches minimum should be left between adjacent relays.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 114-1-A-12/1 |
| Product Name | Series 114 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |