The Pickering Series 113-1-A-5/2D is a single-in-line reed relay with a 1 Form A contact, 5 V coil, and internal diode. The coil resistance is 500 Ω, enabling direct TTL logic drive. It switches up to 10 W at 200 V with 0.5 A current and insulation resistance exceeding 10¹² Ω. The relay features an internal mu-metal screen, limiting magnetic interaction to 5% typical. It occupies 0.15 in × 0.5 in (3.8 mm × 12.7 mm) and is 0.26 in (6.6 mm) high. Operating temperature is -20 to +85 °C. Pin configuration has switch contacts on pins 1 and 6, coil on pins 3 and 4.
The Pickering Series 113 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.5 inches (12.7mm.) The Form A (energize to make) versions retain the 10 Watts, 0.5 Amps rating associated with larger relays. The changeover version has a 3 Watts rating.
These relays require less than half the board area of the more usual 0.2 x 0.8 inch devices and have a height of only 0.26 inches (6.6mm.) for the 1 Form A and 1 Form C types and 0.35 inches (8.9 mm.) for the 2 Form A type.
The Series 113 is encapsulated in a plastic package using a very high resistivity resin to achieve an insulation resistance greater than 1012 ohms for the Form A types. The relay has an internal mu-metal screen which totally eliminates the risk of magnetic interaction problems. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 113 have a typical interaction figure of 5 percent.
3, 5 and 12 Volt coils are standard, with the option of an internal diode. 1 Form A, 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 113-1-A-5/2D |
| Product Name | Series 113 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| NO | 1 |