The Pickering Series 108 relay 108-2-A-12/1D is a dual-form A, magnetically screened single-in-line reed relay with a 12 V coil and internal diode, designed for high-density instrumentation applications. It mounts on a 0.15 inch (3.8 mm) pitch, reducing board space requirements by 25% compared to 0.2 inch pitch relays. The relay switches up to 2 A at 20 W with a maximum contact resistance of 0.17 Ω and insulation resistance exceeding 10¹² Ω. Magnetic interaction is typically 1% due to mu-metal encapsulation. It operates from -20 to +85 °C with a maximum operate time of 0.5 ms and a maximum release time of 0.2 ms. Capacitance across the open switch is unspecified due to guarding dependencies, and life expectancy is rated at up to 10⁹ operations under low-level switching conditions. The device supports TTL-level drive and is rated for 50 G shock and 20 G vibration.
The Pickering Series 108 is a range of magnetically screened single-in-line reed relays that stack on 0.15 inches (3.8mm) pitch, resulting in a 25 percent saving in board space over 0.2 inch (5.08mm) wide relays. This means that it is possible to pack 33 percent more relays into the same board area.
Their small size, superb contact resistance stability and ultra high insulation resistance, greater than 1012 ohms for Form A devices, make these relays a popular choice for high quality instrumentation.
The device is encapsulated in a mu-metal can using a very high resistivity resin. Mu-metal is used rather than steel because of both its very high permeability and its low magnetic remanance. This construction totally eliminates the risk of magnetic interaction problems. Magnetic interaction is usually measured as a percentage increase in the voltage required to operate a relay when two additional relays, stacked one each side, are themselves operated. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent, it would therefore be totally unsuitable for applications where relays are to be packed densely. Pickering Series 108 have a typical interaction figure of only 1 percent.
Dry switches are available in 1 or 2 Form A (energize to make) and 1 Form C (change-over) configurations. 3, 5 and 12 Volt coils are available, 5 Volt coils have a resistance of 500 Ohms and may therefore be driven directly from TTL logic.h
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 108-2-A-12/1D |
| Product Name | Series 108 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |