The Pickering Series 107 is a range of Mini-SIL reed relays designed for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal encapsulation for near-complete magnetic shielding and insulation resistance exceeding 10^12 Ω. The 107-2-A-5/2 variant is a two-form-A relay with a 5 V coil, dry switch contacts rated for 1 A at 20 W, and a typical contact resistance of 0.15 Ω. It includes a single-pole switching configuration with a 2.5 pF capacitance across the open switch and an operate time of 0.75 ms. The device is compatible with low-level switching applications and is built to maintain stable contact resistance under high reliability demands.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-2-A-5/2 |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |